Capital Lighting, Inc. 6481-613 Sconces-Single Glass 612230

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.75 Extension: 8.25 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Nickel Product Name: One Light Wall Sconce Glass: Eidolon Krystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.75 Extension: 8.25 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Nickel Product Name: One Light Wall Sconce Glass: Eidolon Krystal

Suppliers

Company
Product
Description
Supplier Links
6481-613 Sconces-Single Glass - 612230 - Capital Lighting, Inc.
Columbus, OH, USA
6481-613 Sconces-Single Glass
612230
6481-613 Sconces-Single Glass 612230
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.75 Extension: 8.25 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Nickel Product Name: One Light Wall Sconce Glass: Eidolon Krystal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.75
Extension: 8.25
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Polished Nickel
Product Name: One Light Wall Sconce
Glass: Eidolon Krystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612230
Product Name 6481-613 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details