Capital Lighting, Inc. 6563-77 Bathroom Fixtures-Three Lights 612229

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 5.75 Extension: 4.75 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Bath Lighting Glass: Dusty Iris
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 5.75 Extension: 4.75 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Bath Lighting Glass: Dusty Iris

Suppliers

Company
Product
Description
Supplier Links
6563-77 Bathroom Fixtures-Three Lights - 612229 - Capital Lighting, Inc.
Columbus, OH, USA
6563-77 Bathroom Fixtures-Three Lights
612229
6563-77 Bathroom Fixtures-Three Lights 612229
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 5.75 Extension: 4.75 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Bath Lighting Glass: Dusty Iris

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 5.75
Extension: 4.75
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Chrome
Product Name: Three Light Bath Lighting
Glass: Dusty Iris

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612229
Product Name 6563-77 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details