Capital Lighting, Inc. 6593-77 Bathroom Fixtures-Three Lights 612228

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Lighting Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Lighting Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6593-77 Bathroom Fixtures-Three Lights - 612228 - Capital Lighting, Inc.
Columbus, OH, USA
6593-77 Bathroom Fixtures-Three Lights
612228
6593-77 Bathroom Fixtures-Three Lights 612228
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Lighting Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 6.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Bath Lighting
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612228
Product Name 6593-77 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details