Capital Lighting, Inc. 6564-77 Bathroom Fixtures-Four Lights 612227

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 5.75 Extension: 4.75 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Bath Bar Glass: Dusty Iris
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 5.75 Extension: 4.75 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Bath Bar Glass: Dusty Iris

Suppliers

Company
Product
Description
Supplier Links
6564-77 Bathroom Fixtures-Four Lights - 612227 - Capital Lighting, Inc.
Columbus, OH, USA
6564-77 Bathroom Fixtures-Four Lights
612227
6564-77 Bathroom Fixtures-Four Lights 612227
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 5.75 Extension: 4.75 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Bath Bar Glass: Dusty Iris

PRODUCT DETAILS / SPECS
Width/Dia: 31.75
Height: 5.75
Extension: 4.75
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Chrome
Product Name: Four Light Bath Bar
Glass: Dusty Iris

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612227
Product Name 6564-77 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details