Capital Lighting, Inc. 6581-167 Sconces-Single Glass 612226

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 4.50 Extension: 6 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Lathan Bronze Product Name: One Light Bath Fixture Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 4.50 Extension: 6 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Lathan Bronze Product Name: One Light Bath Fixture Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6581-167 Sconces-Single Glass - 612226 - Capital Lighting, Inc.
Columbus, OH, USA
6581-167 Sconces-Single Glass
612226
6581-167 Sconces-Single Glass 612226
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 4.50 Extension: 6 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Lathan Bronze Product Name: One Light Bath Fixture Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 4.50
Extension: 6
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Lathan Bronze
Product Name: One Light Bath Fixture
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612226
Product Name 6581-167 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details