Capital Lighting, Inc. 6592-77 Bathroom Fixtures-Two Lights 612225

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Lighting Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Lighting Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6592-77 Bathroom Fixtures-Two Lights - 612225 - Capital Lighting, Inc.
Columbus, OH, USA
6592-77 Bathroom Fixtures-Two Lights
612225
6592-77 Bathroom Fixtures-Two Lights 612225
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Lighting Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Bath Lighting
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612225
Product Name 6592-77 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details