Capital Lighting, Inc. 6580-167 Sconces-Single Glass 612224

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Lathan Bronze Product Name: One Light Wall Sconce Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Lathan Bronze Product Name: One Light Wall Sconce Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6580-167 Sconces-Single Glass - 612224 - Capital Lighting, Inc.
Columbus, OH, USA
6580-167 Sconces-Single Glass
612224
6580-167 Sconces-Single Glass 612224
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Lathan Bronze Product Name: One Light Wall Sconce Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 20.00
Extension: 5
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Lathan Bronze
Product Name: One Light Wall Sconce
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612224
Product Name 6580-167 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details