Capital Lighting, Inc. 6591-77 Sconces-Single Glass 612222

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Bath Fixture Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Bath Fixture Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6591-77 Sconces-Single Glass - 612222 - Capital Lighting, Inc.
Columbus, OH, USA
6591-77 Sconces-Single Glass
612222
6591-77 Sconces-Single Glass 612222
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Bath Fixture Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Bath Fixture
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612222
Product Name 6591-77 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details