Capital Lighting, Inc. 6540-167 Sconces-Single Glass 612213

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.50 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Lathan Bronze Product Name: One Light Wall Sconce Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.50 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Lathan Bronze Product Name: One Light Wall Sconce Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6540-167 Sconces-Single Glass - 612213 - Capital Lighting, Inc.
Columbus, OH, USA
6540-167 Sconces-Single Glass
612213
6540-167 Sconces-Single Glass 612213
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.50 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Lathan Bronze Product Name: One Light Wall Sconce Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 13.50
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Lathan Bronze
Product Name: One Light Wall Sconce
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612213
Product Name 6540-167 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details