Capital Lighting, Inc. 6543-167 Bathroom Fixtures-Three Lights 612209

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Lathan Bronze Product Name: Three Light Bath Lighting Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Lathan Bronze Product Name: Three Light Bath Lighting Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6543-167 Bathroom Fixtures-Three Lights - 612209 - Capital Lighting, Inc.
Columbus, OH, USA
6543-167 Bathroom Fixtures-Three Lights
612209
6543-167 Bathroom Fixtures-Three Lights 612209
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Lathan Bronze Product Name: Three Light Bath Lighting Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 7.00
Extension: 5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Lathan Bronze
Product Name: Three Light Bath Lighting
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612209
Product Name 6543-167 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details