Capital Lighting, Inc. 6561-77 Sconces-Single Glass 612205

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 5.75 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Bath Fixture Glass: Dusty Iris
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 5.75 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Bath Fixture Glass: Dusty Iris

Suppliers

Company
Product
Description
Supplier Links
6561-77 Sconces-Single Glass - 612205 - Capital Lighting, Inc.
Columbus, OH, USA
6561-77 Sconces-Single Glass
612205
6561-77 Sconces-Single Glass 612205
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 5.75 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Bath Fixture Glass: Dusty Iris

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 5.75
Extension: 4
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Bath Fixture
Glass: Dusty Iris

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612205
Product Name 6561-77 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details