Capital Lighting, Inc. 6551-84 Sconces-Single Glass 612203

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Fixture Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Fixture Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6551-84 Sconces-Single Glass - 612203 - Capital Lighting, Inc.
Columbus, OH, USA
6551-84 Sconces-Single Glass
612203
6551-84 Sconces-Single Glass 612203
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Fixture Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.00
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Bath Fixture
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612203
Product Name 6551-84 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products