Capital Lighting, Inc. 6554-84 Bathroom Fixtures-Four Lights 612202

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 7.50 Extension: 4.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 7.50 Extension: 4.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6554-84 Bathroom Fixtures-Four Lights - 612202 - Capital Lighting, Inc.
Columbus, OH, USA
6554-84 Bathroom Fixtures-Four Lights
612202
6554-84 Bathroom Fixtures-Four Lights 612202
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 7.50 Extension: 4.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 7.50
Extension: 4.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Bath Bar
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612202
Product Name 6554-84 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details