Capital Lighting, Inc. 6553-84 Bathroom Fixtures-Three Lights 612200

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.00 Extension: 4.75 Bulb Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath Lighting Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.00 Extension: 4.75 Bulb Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath Lighting Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6553-84 Bathroom Fixtures-Three Lights - 612200 - Capital Lighting, Inc.
Columbus, OH, USA
6553-84 Bathroom Fixtures-Three Lights
612200
6553-84 Bathroom Fixtures-Three Lights 612200
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.00 Extension: 4.75 Bulb Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath Lighting Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 7.00
Extension: 4.75
Bulb
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Bath Lighting
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612200
Product Name 6553-84 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details