Capital Lighting, Inc. 1509-613 Mid. Chandeliers-Glass Up 612195

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 20.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Nickel Product Name: Nine Light Chandelier Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 20.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Nickel Product Name: Nine Light Chandelier Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
1509-613 Mid. Chandeliers-Glass Up - 612195 - Capital Lighting, Inc.
Columbus, OH, USA
1509-613 Mid. Chandeliers-Glass Up
612195
1509-613 Mid. Chandeliers-Glass Up 612195
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 20.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Nickel Product Name: Nine Light Chandelier Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 20.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Polished Nickel
Product Name: Nine Light Chandelier
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612195
Product Name 1509-613 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details