Capital Lighting, Inc. 1502-613 Semi-Flush Mts.-Bowl Style 612191

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Flush Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Flush Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
1502-613 Semi-Flush Mts.-Bowl Style - 612191 - Capital Lighting, Inc.
Columbus, OH, USA
1502-613 Semi-Flush Mts.-Bowl Style
612191
1502-613 Semi-Flush Mts.-Bowl Style 612191
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Flush Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Product Name: Two Light Flush
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612191
Product Name 1502-613 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details