Capital Lighting, Inc. 20760-602 Lamps-Pharmacy-Floor 612188

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 53.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 53.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
20760-602 Lamps-Pharmacy-Floor - 612188 - Capital Lighting, Inc.
Columbus, OH, USA
20760-602 Lamps-Pharmacy-Floor
612188
20760-602 Lamps-Pharmacy-Floor 612188
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 53.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 53.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612188
Product Name 20760-602 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details