Capital Lighting, Inc. 20670-126 Lamps-Floor Lamps 612181

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 64.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Belcaro Walnut
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 64.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Belcaro Walnut

Suppliers

Company
Product
Description
Supplier Links
20670-126 Lamps-Floor Lamps - 612181 - Capital Lighting, Inc.
Columbus, OH, USA
20670-126 Lamps-Floor Lamps
612181
20670-126 Lamps-Floor Lamps 612181
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 64.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Belcaro Walnut

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 64.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Belcaro Walnut

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612181
Product Name 20670-126 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details