Capital Lighting, Inc. 20690-192 Lamps-Floor Lamps 612180

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 65.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Lattice
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 65.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Lattice

Suppliers

Company
Product
Description
Supplier Links
20690-192 Lamps-Floor Lamps - 612180 - Capital Lighting, Inc.
Columbus, OH, USA
20690-192 Lamps-Floor Lamps
612180
20690-192 Lamps-Floor Lamps 612180
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 65.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Lattice

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 65.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Weathered Lattice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612180
Product Name 20690-192 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details