Capital Lighting, Inc. 1585-167 Mid. Chandeliers-Glass Up 612178

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 16.50 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Lathan Bronze Product Name: Five Light Chandelier Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 16.50 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Lathan Bronze Product Name: Five Light Chandelier Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
1585-167 Mid. Chandeliers-Glass Up - 612178 - Capital Lighting, Inc.
Columbus, OH, USA
1585-167 Mid. Chandeliers-Glass Up
612178
1585-167 Mid. Chandeliers-Glass Up 612178
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 16.50 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Lathan Bronze Product Name: Five Light Chandelier Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 16.50
Bulb
Type: G-9
Qty: 5
Wattage: 40
Finish: Lathan Bronze
Product Name: Five Light Chandelier
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612178
Product Name 1585-167 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details