Capital Lighting, Inc. 1544-167 Island/Pool Table-4 Light + 612174

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 15.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Lathan Bronze Product Name: Four Light Island Light Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 15.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Lathan Bronze Product Name: Four Light Island Light Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
1544-167 Island/Pool Table-4 Light + - 612174 - Capital Lighting, Inc.
Columbus, OH, USA
1544-167 Island/Pool Table-4 Light +
612174
1544-167 Island/Pool Table-4 Light + 612174
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 15.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Lathan Bronze Product Name: Four Light Island Light Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 15.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Lathan Bronze
Product Name: Four Light Island Light
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612174
Product Name 1544-167 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details