Capital Lighting, Inc. 1581-167 Mini Pendants-Rod 612171

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 6.50 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Lathan Bronze Product Name: One Light Mini Pendant Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 6.50 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Lathan Bronze Product Name: One Light Mini Pendant Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
1581-167 Mini Pendants-Rod - 612171 - Capital Lighting, Inc.
Columbus, OH, USA
1581-167 Mini Pendants-Rod
612171
1581-167 Mini Pendants-Rod 612171
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 6.50 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Lathan Bronze Product Name: One Light Mini Pendant Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 6.50
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Lathan Bronze
Product Name: One Light Mini Pendant
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612171
Product Name 1581-167 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details