Capital Lighting, Inc. 16296-0 Lamps-Table Lamps 612163

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Warm Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Warm Silver

Suppliers

Company
Product
Description
Supplier Links
16296-0 Lamps-Table Lamps - 612163 - Capital Lighting, Inc.
Columbus, OH, USA
16296-0 Lamps-Table Lamps
612163
16296-0 Lamps-Table Lamps 612163
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Warm Silver

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 38.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Warm Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612163
Product Name 16296-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details