Capital Lighting, Inc. 1611-298 Mini Pendants-Rod 612147

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Kinston Bronze Product Name: One Light Mini Pendant Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Kinston Bronze Product Name: One Light Mini Pendant Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
1611-298 Mini Pendants-Rod - 612147 - Capital Lighting, Inc.
Columbus, OH, USA
1611-298 Mini Pendants-Rod
612147
1611-298 Mini Pendants-Rod 612147
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Kinston Bronze Product Name: One Light Mini Pendant Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Kinston Bronze
Product Name: One Light Mini Pendant
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612147
Product Name 1611-298 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details