Capital Lighting, Inc. 1612-613 Semi-Flush Mts.-Bowl Style 612146

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Semi Flush Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Semi Flush Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
1612-613 Semi-Flush Mts.-Bowl Style - 612146 - Capital Lighting, Inc.
Columbus, OH, USA
1612-613 Semi-Flush Mts.-Bowl Style
612146
1612-613 Semi-Flush Mts.-Bowl Style 612146
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Semi Flush Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 13.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Semi Flush
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612146
Product Name 1612-613 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details