Capital Lighting, Inc. 1614-298 Pendants-Bowl Style 612141

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Kinston Bronze Product Name: Three Light Pendant Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Kinston Bronze Product Name: Three Light Pendant Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
1614-298 Pendants-Bowl Style - 612141 - Capital Lighting, Inc.
Columbus, OH, USA
1614-298 Pendants-Bowl Style
612141
1614-298 Pendants-Bowl Style 612141
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Kinston Bronze Product Name: Three Light Pendant Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Kinston Bronze
Product Name: Three Light Pendant
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612141
Product Name 1614-298 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details