Capital Lighting, Inc. 1615-298 Mid. Chandeliers-Glass Up 612140

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 10.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Kinston Bronze Product Name: Five Light Chandelier Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 10.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Kinston Bronze Product Name: Five Light Chandelier Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
1615-298 Mid. Chandeliers-Glass Up - 612140 - Capital Lighting, Inc.
Columbus, OH, USA
1615-298 Mid. Chandeliers-Glass Up
612140
1615-298 Mid. Chandeliers-Glass Up 612140
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 10.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Kinston Bronze Product Name: Five Light Chandelier Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 10.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Kinston Bronze
Product Name: Five Light Chandelier
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612140
Product Name 1615-298 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details