Capital Lighting, Inc. 1698-613 Island/Pool Table-4 Light + 612133

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Product Name: Eight Light Chandelier Glass: Eidolon Krystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Product Name: Eight Light Chandelier Glass: Eidolon Krystal

Suppliers

Company
Product
Description
Supplier Links
1698-613 Island/Pool Table-4 Light + - 612133 - Capital Lighting, Inc.
Columbus, OH, USA
1698-613 Island/Pool Table-4 Light +
612133
1698-613 Island/Pool Table-4 Light + 612133
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Product Name: Eight Light Chandelier Glass: Eidolon Krystal

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 9.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Nickel
Product Name: Eight Light Chandelier
Glass: Eidolon Krystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612133
Product Name 1698-613 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details