Capital Lighting, Inc. 1984-565 Mid. Chandeliers-Glass Down 612125

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 20.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: Five Light Chandelier Glass: Old World Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 20.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: Five Light Chandelier Glass: Old World Patina

Suppliers

Company
Product
Description
Supplier Links
1984-565 Mid. Chandeliers-Glass Down - 612125 - Capital Lighting, Inc.
Columbus, OH, USA
1984-565 Mid. Chandeliers-Glass Down
612125
1984-565 Mid. Chandeliers-Glass Down 612125
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 20.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: Five Light Chandelier Glass: Old World Patina

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 20.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Distressed Marsoni Bronze
Product Name: Five Light Chandelier
Glass: Old World Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612125
Product Name 1984-565 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details