Capital Lighting, Inc. 1983-565 Pendants-Bowl Style 612122

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: Three Light Pendant Glass: Old World Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: Three Light Pendant Glass: Old World Patina

Suppliers

Company
Product
Description
Supplier Links
1983-565 Pendants-Bowl Style - 612122 - Capital Lighting, Inc.
Columbus, OH, USA
1983-565 Pendants-Bowl Style
612122
1983-565 Pendants-Bowl Style 612122
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: Three Light Pendant Glass: Old World Patina

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Distressed Marsoni Bronze
Product Name: Three Light Pendant
Glass: Old World Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612122
Product Name 1983-565 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details