Capital Lighting, Inc. 1982-565 Semi-Flush Mts.-Bowl Style 612120

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: Three Light Semi Flush Glass: Old World Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: Three Light Semi Flush Glass: Old World Patina

Suppliers

Company
Product
Description
Supplier Links
1982-565 Semi-Flush Mts.-Bowl Style - 612120 - Capital Lighting, Inc.
Columbus, OH, USA
1982-565 Semi-Flush Mts.-Bowl Style
612120
1982-565 Semi-Flush Mts.-Bowl Style 612120
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: Three Light Semi Flush Glass: Old World Patina

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Distressed Marsoni Bronze
Product Name: Three Light Semi Flush
Glass: Old World Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612120
Product Name 1982-565 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details