Capital Lighting, Inc. 1737-1-613 Pendants-Bowl Style 612119

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1737-1-613 Pendants-Bowl Style - 612119 - Capital Lighting, Inc.
Columbus, OH, USA
1737-1-613 Pendants-Bowl Style
612119
1737-1-613 Pendants-Bowl Style 612119
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 24.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Product Name: Three Light Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612119
Product Name 1737-1-613 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details