Capital Lighting, Inc. 18007-0 Lamps-Table Lamps 612106

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150

Suppliers

Company
Product
Description
Supplier Links
18007-0 Lamps-Table Lamps - 612106 - Capital Lighting, Inc.
Columbus, OH, USA
18007-0 Lamps-Table Lamps
612106
18007-0 Lamps-Table Lamps 612106
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612106
Product Name 18007-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details