Capital Lighting, Inc. 18011-0 Lamps-Table Lamps 612100

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.25 Bulb Type: Medium Qty: 1 Wattage: 150
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.25 Bulb Type: Medium Qty: 1 Wattage: 150

Suppliers

Company
Product
Description
Supplier Links
18011-0 Lamps-Table Lamps - 612100 - Capital Lighting, Inc.
Columbus, OH, USA
18011-0 Lamps-Table Lamps
612100
18011-0 Lamps-Table Lamps 612100
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.25 Bulb Type: Medium Qty: 1 Wattage: 150

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.25
Bulb
Type: Medium
Qty: 1
Wattage: 150

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612100
Product Name 18011-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details