Capital Lighting, Inc. 22325-473 Lamps-Floor Lamps 612095

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Amaretto Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Amaretto Patina

Suppliers

Company
Product
Description
Supplier Links
22325-473 Lamps-Floor Lamps - 612095 - Capital Lighting, Inc.
Columbus, OH, USA
22325-473 Lamps-Floor Lamps
612095
22325-473 Lamps-Floor Lamps 612095
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Amaretto Patina

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 63.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Amaretto Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612095
Product Name 22325-473 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details