Capital Lighting, Inc. 22347-355 Lamps-Floor Lamps 612077

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Golden Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Golden Bronze

Suppliers

Company
Product
Description
Supplier Links
22347-355 Lamps-Floor Lamps - 612077 - Capital Lighting, Inc.
Columbus, OH, USA
22347-355 Lamps-Floor Lamps
612077
22347-355 Lamps-Floor Lamps 612077
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Golden Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 62.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Golden Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612077
Product Name 22347-355 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details