Capital Lighting, Inc. 22374-77 Lamps-Floor Lamps 612070

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 64.00 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Chrome
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 64.00 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Chrome

Suppliers

Company
Product
Description
Supplier Links
22374-77 Lamps-Floor Lamps - 612070 - Capital Lighting, Inc.
Columbus, OH, USA
22374-77 Lamps-Floor Lamps
612070
22374-77 Lamps-Floor Lamps 612070
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 64.00 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Chrome

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 64.00
Bulb
Type: T10
Qty: 2
Wattage: 40
Finish: Chrome

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612070
Product Name 22374-77 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details