Capital Lighting, Inc. 4482-613 Semi-Flush Mts.-Bowl Style 612057

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Flush Glass: Eidolon Krystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Flush Glass: Eidolon Krystal

Suppliers

Company
Product
Description
Supplier Links
4482-613 Semi-Flush Mts.-Bowl Style - 612057 - Capital Lighting, Inc.
Columbus, OH, USA
4482-613 Semi-Flush Mts.-Bowl Style
612057
4482-613 Semi-Flush Mts.-Bowl Style 612057
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Flush Glass: Eidolon Krystal

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Product Name: Two Light Flush
Glass: Eidolon Krystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612057
Product Name 4482-613 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details