Capital Lighting, Inc. 4224-84 Bathroom Fixtures-Four Lights 612038

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 4.50 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Bar Glass: Dusty Iris
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 4.50 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Bar Glass: Dusty Iris

Suppliers

Company
Product
Description
Supplier Links
4224-84 Bathroom Fixtures-Four Lights - 612038 - Capital Lighting, Inc.
Columbus, OH, USA
4224-84 Bathroom Fixtures-Four Lights
612038
4224-84 Bathroom Fixtures-Four Lights 612038
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 4.50 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Bar Glass: Dusty Iris

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 4.50
Extension: 5
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Bath Bar
Glass: Dusty Iris

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612038
Product Name 4224-84 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details