Capital Lighting, Inc. 4229-84 Semi-Flush Mts.-Bowl Style 612019

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi Flush Glass: Dusty Iris
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi Flush Glass: Dusty Iris

Suppliers

Company
Product
Description
Supplier Links
4229-84 Semi-Flush Mts.-Bowl Style - 612019 - Capital Lighting, Inc.
Columbus, OH, USA
4229-84 Semi-Flush Mts.-Bowl Style
612019
4229-84 Semi-Flush Mts.-Bowl Style 612019
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi Flush Glass: Dusty Iris

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Semi Flush
Glass: Dusty Iris

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612019
Product Name 4229-84 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details