Capital Lighting, Inc. 26423 Lamps-Table Lamps 611871

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Brown Weight: 16 Product Name: One Light Table Lamp UPC: 792977264232 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Brown Weight: 16 Product Name: One Light Table Lamp UPC: 792977264232 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26423 Lamps-Table Lamps - 611871 - Capital Lighting, Inc.
Columbus, OH, USA
26423 Lamps-Table Lamps
611871
26423 Lamps-Table Lamps 611871
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Brown Weight: 16 Product Name: One Light Table Lamp UPC: 792977264232 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.50
Length 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rustic Brown
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977264232
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611871
Product Name 26423 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details