Capital Lighting, Inc. 26424 Lamps-Table Lamps 611870

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Bronze Weight: 14 Product Name: One Light Table Lamp UPC: 792977264249 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Bronze Weight: 14 Product Name: One Light Table Lamp UPC: 792977264249 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26424 Lamps-Table Lamps - 611870 - Capital Lighting, Inc.
Columbus, OH, USA
26424 Lamps-Table Lamps
611870
26424 Lamps-Table Lamps 611870
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Bronze Weight: 14 Product Name: One Light Table Lamp UPC: 792977264249 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.50
Length 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Distressed Bronze
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977264249
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611870
Product Name 26424 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details