Capital Lighting, Inc. 29916-1 Lamps-Table Lamps 611869

Description
PRODUCT DETAILS / SPECS Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Brushed Bronze Weight: 11 Product Name: One Light Table Lamps UPC: 792977299166 Category: Lamps Shipped Via: Ups Designer: Joseph Famulari
Description
PRODUCT DETAILS / SPECS Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Brushed Bronze Weight: 11 Product Name: One Light Table Lamps UPC: 792977299166 Category: Lamps Shipped Via: Ups Designer: Joseph Famulari

Suppliers

Company
Product
Description
Supplier Links
29916-1 Lamps-Table Lamps - 611869 - Capital Lighting, Inc.
Columbus, OH, USA
29916-1 Lamps-Table Lamps
611869
29916-1 Lamps-Table Lamps 611869
PRODUCT DETAILS / SPECS Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Brushed Bronze Weight: 11 Product Name: One Light Table Lamps UPC: 792977299166 Category: Lamps Shipped Via: Ups Designer: Joseph Famulari

PRODUCT DETAILS / SPECS
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 25
Finish: Brushed Bronze
Weight: 11
Product Name: One Light Table Lamps
UPC: 792977299166
Category: Lamps
Shipped Via: Ups
Designer: Joseph Famulari

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611869
Product Name 29916-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details