Capital Lighting, Inc. 29917-1 Lamps-Table Lamps 611867

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.25 Length 25.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Weight: 12 Product Name: One Light Table Lamps UPC: 792977299173 Category: Lamps Shipped Via: Ups Designer: Joseph Famulari
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.25 Length 25.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Weight: 12 Product Name: One Light Table Lamps UPC: 792977299173 Category: Lamps Shipped Via: Ups Designer: Joseph Famulari

Suppliers

Company
Product
Description
Supplier Links
29917-1 Lamps-Table Lamps - 611867 - Capital Lighting, Inc.
Columbus, OH, USA
29917-1 Lamps-Table Lamps
611867
29917-1 Lamps-Table Lamps 611867
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.25 Length 25.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Weight: 12 Product Name: One Light Table Lamps UPC: 792977299173 Category: Lamps Shipped Via: Ups Designer: Joseph Famulari

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 25.25
Length 25.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Amber
Weight: 12
Product Name: One Light Table Lamps
UPC: 792977299173
Category: Lamps
Shipped Via: Ups
Designer: Joseph Famulari

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611867
Product Name 29917-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details