Capital Lighting, Inc. 29919-1 Lamps-Table Lamps 611866

Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Patinaed Bronze Weight: 14 Product Name: One Light Table Lamps UPC: 792977299197 Category: Lamps Shipped Via: Ups Designer: Joseph Famulari
Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Patinaed Bronze Weight: 14 Product Name: One Light Table Lamps UPC: 792977299197 Category: Lamps Shipped Via: Ups Designer: Joseph Famulari

Suppliers

Company
Product
Description
Supplier Links
29919-1 Lamps-Table Lamps - 611866 - Capital Lighting, Inc.
Columbus, OH, USA
29919-1 Lamps-Table Lamps
611866
29919-1 Lamps-Table Lamps 611866
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Patinaed Bronze Weight: 14 Product Name: One Light Table Lamps UPC: 792977299197 Category: Lamps Shipped Via: Ups Designer: Joseph Famulari

PRODUCT DETAILS / SPECS
Height: 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 25
Finish: Patinaed Bronze
Weight: 14
Product Name: One Light Table Lamps
UPC: 792977299197
Category: Lamps
Shipped Via: Ups
Designer: Joseph Famulari

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611866
Product Name 29919-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details