Capital Lighting, Inc. AP-5RE-CH Island/Pool Table-4 Light + 611393

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Qty: 5 Wattage: 20 Finish: Chrome Product Name: Pendant 5Light W/Rectangular Canopy UPC: 790576065649 Category: Adjustable Pendant Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ap-5re.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Qty: 5 Wattage: 20 Finish: Chrome Product Name: Pendant 5Light W/Rectangular Canopy UPC: 790576065649 Category: Adjustable Pendant Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ap-5re.pdf

Suppliers

Company
Product
Description
Supplier Links
AP-5RE-CH Island/Pool Table-4 Light + - 611393 - Capital Lighting, Inc.
Columbus, OH, USA
AP-5RE-CH Island/Pool Table-4 Light +
611393
AP-5RE-CH Island/Pool Table-4 Light + 611393
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Qty: 5 Wattage: 20 Finish: Chrome Product Name: Pendant 5Light W/Rectangular Canopy UPC: 790576065649 Category: Adjustable Pendant Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ap-5re.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 36.00
Bulb
Qty: 5
Wattage: 20
Finish: Chrome
Product Name: Pendant 5Light W/Rectangular Canopy
UPC: 790576065649
Category: Adjustable Pendant
Manufacturer's Warranty: 5 Years
Instruction: http://www.waclighting.com/data/TOO
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/ap-5re.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611393
Product Name AP-5RE-CH Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details