Capital Lighting, Inc. K1099-1-L-44 Fans-Light Kits 611071

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: White Product Name: 9`` Schoolhouse Light Kit Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: White Product Name: 9`` Schoolhouse Light Kit Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
K1099-1-L-44 Fans-Light Kits - 611071 - Capital Lighting, Inc.
Columbus, OH, USA
K1099-1-L-44 Fans-Light Kits
611071
K1099-1-L-44 Fans-Light Kits 611071
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: White Product Name: 9`` Schoolhouse Light Kit Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 6.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: White
Product Name: 9`` Schoolhouse Light Kit
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611071
Product Name K1099-1-L-44 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details