Capital Lighting, Inc. K9335-L-ORB Fans-Light Kits 611069

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: Renaissance Fan Light Kit UPC: 706411037528
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: Renaissance Fan Light Kit UPC: 706411037528

Suppliers

Company
Product
Description
Supplier Links
K9335-L-ORB Fans-Light Kits - 611069 - Capital Lighting, Inc.
Columbus, OH, USA
K9335-L-ORB Fans-Light Kits
611069
K9335-L-ORB Fans-Light Kits 611069
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: Renaissance Fan Light Kit UPC: 706411037528

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 9.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Oil Rubbed Bronze
Product Name: Renaissance Fan Light Kit
UPC: 706411037528

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611069
Product Name K9335-L-ORB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details