Capital Lighting, Inc. K9365-L-44 Fans-Light Kits 611067

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Kit UPC: 706411007408 Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Kit UPC: 706411007408 Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
K9365-L-44 Fans-Light Kits - 611067 - Capital Lighting, Inc.
Columbus, OH, USA
K9365-L-44 Fans-Light Kits
611067
K9365-L-44 Fans-Light Kits 611067
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Kit UPC: 706411007408 Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 4.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: White
Product Name: Three Light Kit
UPC: 706411007408
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611067
Product Name K9365-L-44 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details