Capital Lighting, Inc. K9373-L-BS Fans-Light Kits 611064

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: Xenon Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.8 Product Name: Ceiling Fans K9373 L Bs Incandescent Light Kit UPC: 706411037566 Category: Light Kit Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: Xenon Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.8 Product Name: Ceiling Fans K9373 L Bs Incandescent Light Kit UPC: 706411037566 Category: Light Kit Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
K9373-L-BS Fans-Light Kits - 611064 - Capital Lighting, Inc.
Columbus, OH, USA
K9373-L-BS Fans-Light Kits
611064
K9373-L-BS Fans-Light Kits 611064
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: Xenon Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.8 Product Name: Ceiling Fans K9373 L Bs Incandescent Light Kit UPC: 706411037566 Category: Light Kit Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 4.00
Bulb
Type: Xenon
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 2.8
Product Name: Ceiling Fans K9373 L Bs Incandescent Light Kit
UPC: 706411037566
Category: Light Kit
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611064
Product Name K9373-L-BS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details